EN
  • EN
  • DE

BC557C,112

Part No BC557C,112
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.1A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 420 @ 2mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 103343-BC557C,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC557C,112 CAD Model

Description

The BC557C,112 is a high-quality bipolar junction transistor (BJT) from NXP Semiconductors, a leading manufacturer in the electronics industry. This PNP transistor is designed for general purpose and amplification applications. The BC557C,112 is part of the BC550 series, which is well-known for its reliability and performance in a wide range of electronic circuits.

Key Features

  • Transistor Type: PNP - This signifies that the transistor is designed to pass current between its collector and emitter when a small current is applied to its base.
  • Current Rating: The BC557C,112 can handle a continuous collector current up to 100 mA, making it suitable for moderate power applications.
  • Voltage Ratings: It has a collector-emitter voltage (Vceo) of 45V and a collector-base voltage (Vcbo) of 50V, providing ample headroom for various electronic designs.
  • Power Dissipation: With a power dissipation of 500 mW, this transistor can handle a reasonable amount of power without overheating.
  • Gain Bandwidth Product (fT): The device offers a transition frequency of 150 MHz, which is adequate for many high-frequency or fast-switching applications.
  • High Current Gain: The BC557C variant has a high hFE (DC current gain) range from 420 to 800, ensuring significant amplification in circuits that require it.

Applications

The BC557C,112 is versatile and can be used in various electronic circuits. Its applications include, but are not limited to:

  • Signal amplification
  • Audio amplifiers
  • Switching applications
  • Driver stages in hi-fi amplifiers and television circuits
  • General purpose switching and amplification

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BC557C,112 is manufactured with strict quality control processes, ensuring reliability and performance consistency. It is available in the TO-92 package, which is widely used and easy to work with for both hobbyists and professional engineers alike.

Environmental and Regulatory Compliance

The BC557C,112 complies with various environmental standards, ensuring that it meets the requirements for lead-free and RoHS compliant components. This commitment to environmental responsibility makes it a suitable choice for use in commercial products that require adherence to these regulations.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5874 $67.9370
11+ $11.1492 $122.6412
17+ $10.8004 $183.6068
23+ $10.4528 $240.4144
29+ $10.1039 $293.0131
39+ $9.0587 $353.2893
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess