EN
  • EN
  • DE

LTC1142HVCG-ADJ#PBF

Part No LTC1142HVCG-ADJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 250kHz 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 3.5 V ~ 18 V
Frequency - Switching Up to 250kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 781757-LTC1142HVCG-ADJ#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1142HV
Introduction Date November 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1142HVCG-ADJ#PBF CAD Model

Description

The LTC1142HVCG-ADJ#PBF is a versatile, high-performance synchronous step-down switching regulator designed by Linear Technology. It offers high efficiency and is specifically engineered to deliver a continuous, adjustable output voltage. This regulator is ideal for applications requiring efficient power conversion, battery life maximization, and a wide input voltage range.

Key Features:

  • Adjustable Output Voltage: Users can adjust the output voltage to meet their specific requirements, providing flexibility across different applications.
  • High Efficiency: The LTC1142HVCG-ADJ#PBF is designed to provide efficient power conversion, which can translate to energy savings and longer battery life in portable applications.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it suitable for various power supply configurations.
  • Synchronous Operation: The synchronous operation reduces power loss by eliminating the need for an external Schottky diode, improving overall efficiency.
  • Thermal Protection: The device includes over-temperature protection, ensuring safe operation under a wide range of conditions.
  • Robust Packaging: The LTC1142HVCG-ADJ#PBF comes in a compact, rugged package that is suitable for industrial and high-reliability applications.

Applications:

The LTC1142HVCG-ADJ#PBF is a perfect solution for a variety of applications, including but not limited to:

  • Telecommunications
  • Automotive Systems
  • Portable Electronics
  • Industrial Power Supplies
  • Networking Equipment

Technical Specifications:

Parameter Value
Input Voltage Range Up to 36V
Output Voltage Range Adjustable
Switching Frequency Up to 200kHz
Operating Temperature -40°C to 85°C
Package Type 36-Lead SSOP

For engineers and designers seeking a reliable and efficient power management solution, the LTC1142HVCG-ADJ#PBF from Linear Technology stands out as an excellent choice.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess