EN
  • EN
  • DE

LTC1143CS#PBF

Part No LTC1143CS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BCK-BST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4 V to 14 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 127460-LTC1143CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1143CS#PBF CAD Model

Description

Product Overview: LTC1143CS#PBF

The LTC1143CS#PBF is a high-performance, adjustable switching regulator designed by Linear Technology, which is now part of Analog Devices. This advanced regulator integrates a number of features that make it ideal for a wide range of applications, including portable computers, telecommunications, and industrial equipment.

Key Features

  • High Efficiency: The LTC1143CS#PBF offers an efficiency of up to 90%, which helps to minimize heat generation and improve overall system performance.
  • Adjustable Output Voltage: Users have the flexibility to set the output voltage as needed for their specific application, which can range from 2.5V to 20V, making it highly versatile.
  • Low Dropout Operation: The device is capable of low dropout operation, which ensures consistent performance even when the input voltage is very close to the output voltage.
  • Step-Down Converter: It operates as a step-down converter, allowing for a higher input voltage to be efficiently converted to a lower output voltage.
  • Current Mode Control: The current mode control provides excellent transient response and cycle-by-cycle current limiting for enhanced safety and reliability.

Advanced Protection Features

The LTC1143CS#PBF is equipped with several protection features to ensure the longevity and stability of both the regulator and the overall system. It includes overcurrent protection, thermal shutdown, and a power good flag that signals when the output is within regulation.

Package and Mounting

This regulator is available in a 16-pin narrow SOIC package, denoted by the "CS" in the part number. The package is designed for surface mounting, which is beneficial for space-constrained applications.

Applications

With its robust set of features, the LTC1143CS#PBF is suitable for a variety of applications, such as:

  • Portable Computers
  • Telecommunication Systems
  • Battery-Powered Devices
  • Industrial Power Supplies
  • DC-DC Converters

In conclusion, the LTC1143CS#PBF from Linear Technology is a high-quality, adjustable switching regulator that offers efficiency, flexibility, and protection for a wide array of power management applications.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3763 $65.6341
16+ $7.6935 $123.0960
24+ $7.4532 $178.8768
33+ $7.2118 $237.9894
42+ $6.9716 $292.8072
56+ $6.2509 $350.0504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess