EN
  • EN
  • DE

LTC1143LCS-ADJ

Part No LTC1143LCS-ADJ
Manufacturer Linear Technology
Description Dual High Efficiency SO-16 Step-Down Switching Regulator Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207144-LTC1143LCS-ADJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1143LCS-ADJ CAD Model

Description

The LTC1143LCS-ADJ is a versatile and high-performance switching regulator from Linear Technology, designed to cater to a wide range of applications requiring efficient power conversion. This adjustable version of the LTC1143 series offers a high level of customization, allowing designers to tailor the output voltage to their specific needs, making it an ideal choice for precision power supply designs.

Key Features:

  • Adjustable Output Voltage: The LTC1143LCS-ADJ provides an adjustable output voltage, which can be set by the user with external resistors. This flexibility ensures compatibility with a variety of circuits and applications.
  • High Efficiency: With its advanced design, this switching regulator achieves high efficiency, which can reach up to 90%. This makes it an excellent choice for battery-powered devices, as it helps extend battery life by minimizing power losses.
  • Low Dropout Operation: The device is capable of low dropout operation, which means it can continue to regulate the output voltage even when the input voltage is very close to the output voltage, ensuring reliable performance under varying input conditions.
  • Burst Mode® Operation: Linear Technology's proprietary Burst Mode operation ensures low quiescent current, which is crucial for power conservation in battery-operated systems when in standby mode.
  • Wide Input Voltage Range: The LTC1143LCS-ADJ supports a broad input voltage range, accommodating various input sources and making it versatile for different power supply scenarios.

Applications:

The LTC1143LCS-ADJ is suitable for a variety of applications, including:

  • Portable Electronics
  • Automotive Power Supplies
  • Industrial Power Systems
  • Telecommunications Equipment
  • Computer Systems

Package and Quality:

Encased in a reliable LCS package, the LTC1143LCS-ADJ is built to meet high-quality standards, ensuring robust performance even in demanding environments. Linear Technology's commitment to quality makes this regulator a dependable choice for critical applications where consistent operation is paramount.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4290 $62.5740
14+ $8.5572 $119.8008
21+ $8.2898 $174.0858
29+ $8.0223 $232.6467
38+ $7.7549 $294.6862
50+ $6.9526 $347.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess