Linear Technology LTC1147CS8-T1 High Efficiency Synchronous Step-Down Switching Regulator
The LTC1147CS8-T1 is a high-performance synchronous step-down switching regulator designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This regulator is specifically engineered to provide efficient power conversion with minimal heat generation, making it an ideal solution for space-constrained and power-sensitive applications.
The LTC1147CS8-T1 operates over a wide input voltage range from 3.5V to 20V, making it versatile for various power supply configurations. It can deliver continuous output currents up to 5A with excellent line and load regulation, ensuring a stable power supply for your electronic devices.
One of the key features of this switching regulator is its high efficiency, which can reach up to 94%. This is made possible by its synchronous rectification design, which reduces power losses associated with diode drop in conventional step-down converters. Additionally, the LTC1147CS8-T1 incorporates Burst Mode® operation, which further enhances efficiency at light loads by reducing quiescent current.
The LTC1147CS8-T1 is equipped with a range of protective features to safeguard your circuitry. These include overcurrent protection, thermal shutdown, and a soft-start capability that prevents inrush current at startup. With its adjustable frequency from 100kHz to 200kHz, designers can optimize the regulator for efficiency or component size depending on the application requirements.
The device is housed in an 8-lead SOIC package, offering a compact footprint for space-constrained applications. Its operating temperature range from -40°C to 85°C ensures reliable performance across a wide range of environmental conditions.
Whether you're designing power supplies for portable devices, telecommunications, or automotive electronics, the LTC1147CS8-T1 from Linear Technology provides a robust and efficient solution that meets the demanding requirements of modern electronic systems.
For detailed specifications and application guidance, refer to the official datasheet and design resources provided by Linear Technology.