EN
  • EN
  • DE

LTC1147LCS8#TRPBF

Part No LTC1147LCS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 14 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1060394-LTC1147LCS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1147LCS8#TRPBF CAD Model

Description

Product Overview: LTC1147LCS8#TRPBF

The LTC1147LCS8#TRPBF is a high-efficiency, synchronous step-down switching regulator manufactured by Linear Technology, now part of Analog Devices. This advanced power management integrated circuit (IC) is designed to deliver high performance in a wide range of applications, making it an ideal choice for portable devices, telecommunications, and industrial systems where efficiency and reliability are critical.

Key Features

  • High Efficiency: The LTC1147 series is capable of up to 94% efficiency, which helps to minimize heat generation and power loss, extending battery life in portable applications.
  • Synchronous Operation: Its synchronous rectification design improves efficiency further by reducing diode losses associated with traditional non-synchronous regulators.
  • Wide Input Voltage Range: The device can operate from an input voltage range of 3.5V to 20V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V up to the input voltage, providing flexibility for different power requirements.
  • Low Dropout Operation: The LTC1147LCS8#TRPBF is capable of 100% duty cycle, allowing for low dropout operation, which is beneficial when the input voltage is close to the output voltage.
  • Powerful Drive Capability: It includes a powerful 1.5A onboard MOSFET switch that can handle substantial current loads with ease.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic and other low ESR output capacitors, which are smaller and more reliable than their electrolytic counterparts.

Applications

The LTC1147LCS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Computing Devices
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Battery-Powered Devices

Package and Quality

Encased in an 8-lead SOIC package, the LTC1147LCS8#TRPBF is designed for surface-mount technology (SMT), offering a compact footprint for space-constrained applications. The device is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes and is ideal for high-volume production. Linear Technology ensures high-quality and reliability standards, making this regulator a trustworthy choice for critical and demanding applications.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess