EN
  • EN
  • DE

LTC1147LCS8

Part No LTC1147LCS8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 14 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 072434-LTC1147LCS8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1147LCS8 CAD Model

Description

Linear Technology's LTC1147LCS8 High Efficiency Synchronous Step-Down Switching Regulator

The LTC1147LCS8 is a high-performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, that delivers exceptional efficiency and accuracy in voltage regulation. This advanced power management IC is ideal for applications requiring a compact, high-efficiency power solution that can provide a stable output voltage from a higher input voltage source.

The LTC1147LCS8 operates over a wide input voltage range from 3.5V to 20V, making it versatile for various applications, including portable devices, industrial equipment, and telecommunications systems. Its internal synchronous rectification significantly enhances efficiency, especially at higher input voltages, by eliminating the need for an external Schottky diode, thus reducing both system complexity and heat generation.

This regulator features a powerful 1.25A on-chip MOSFET switch that enables it to deliver continuous output currents with ease. The LTC1147LCS8 also boasts a high switching frequency of up to 200kHz, which allows for the use of smaller, more cost-effective inductors and capacitors, resulting in a compact power supply design.

One of the key attributes of the LTC1147LCS8 is its Burst Mode® operation, which ensures high efficiency at low output currents. This feature makes it an excellent choice for battery-powered applications where extending battery life is crucial. The device also includes a shutdown mode that reduces the supply current to 10µA, further conserving power when the system is in standby or off mode.

With its low dropout operation, the LTC1147LCS8 can maintain output regulation even when the input voltage is very close to the output voltage, which is beneficial during battery discharge events. The device also provides excellent line and load regulation, ensuring a stable output despite variations in input voltage or load current.

For protection, the LTC1147LCS8 incorporates overcurrent and over-temperature protection, safeguarding the device and the system it powers from adverse conditions. The regulator is packaged in an 8-lead SOIC, offering a compact footprint suitable for space-constrained applications.

Overall, the LTC1147LCS8 from Linear Technology represents a robust, efficient, and flexible solution for a wide range of power supply requirements, combining high efficiency, compact design, and comprehensive protection features in a single integrated circuit.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess