EN
  • EN
  • DE

LTC1149CN-5#PBF

Part No LTC1149CN-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating Up to 48V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 128970-LTC1149CN-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1149CN-5#PBF CAD Model

Description

The LTC1149CN-5#PBF is a high-performance, synchronous step-down switching regulator controller designed by Linear Technology. This component is engineered to deliver efficient power management and conversion for a wide range of applications, including telecommunications, portable devices, and industrial systems.

Key Features:

  • High Efficiency: Capable of converting input voltages up to 36V, the LTC1149CN-5#PBF offers high efficiency, which is crucial for reducing heat and improving system reliability in power-sensitive applications.
  • Adjustable Output Voltage: This device provides an adjustable output voltage that can be set from 5V down to as low as 1.25V, allowing for flexible power solutions tailored to specific circuit requirements.
  • Low Dropout Operation: Its low dropout operation ensures efficient performance even when the input voltage is close to the output voltage, making it ideal for battery-operated systems.
  • Synchronous Operation: The synchronous rectification feature significantly improves efficiency by reducing power loss in the diode during the switch's non-conducting phase.
  • High Switching Frequency: With a switching frequency of up to 200kHz, the LTC1149CN-5#PBF allows for smaller external components, which can save board space and reduce overall system cost.
  • No Current Sense Resistor Needed: The innovative design eliminates the need for a current sense resistor, further simplifying the design and reducing power loss.

Applications:

  • Telecommunications Equipment
  • Portable Electronic Devices
  • Industrial Power Systems
  • Computing and Data Systems
  • Automotive Electronics

With its robust feature set, the LTC1149CN-5#PBF from Linear Technology provides designers with a versatile and efficient power management solution. Its compact package, high efficiency, and ease of use make it an excellent choice for a wide array of electronic applications that require reliable and efficient voltage regulation.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess