EN
  • EN
  • DE

UPD64AMC-824-5A4-E1

Part No UPD64AMC-824-5A4-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392922-UPD64AMC-824-5A4-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD64AMC-824-5A4-E1 CAD Model

Description

The UPD64AMC-824-5A4-E1 is a display driver manufactured by NEC. This component is engineered to handle the complexities of driving display panels in a range of electronic devices. It manages various display parameters to ensure optimal visual output.

Applications

  • Portable DVD Players: Used in portable DVD players for displaying video content.
  • Digital Cameras: Integrated into digital cameras for displaying images and settings.
  • Handheld Gaming Consoles: Employed in handheld gaming consoles to manage the display and provide a smooth gaming experience.
  • Automotive Rearview Mirrors: Found in automotive rearview mirrors with integrated displays for backup cameras and other information.

Features

  • Integrated Frame Buffer: Includes an integrated frame buffer for efficient image processing.
  • Adaptive Contrast Enhancement: Features adaptive contrast enhancement for improved image quality in various lighting conditions.
  • Low Voltage Operation: Designed for low voltage operation, making it suitable for battery-powered devices.
  • Color Temperature Adjustment: Offers color temperature adjustment for customizing the display appearance.

Benefits

  • Efficient Image Processing: Facilitates efficient image processing with its integrated frame buffer.
  • Improved Image Quality: Enhances image quality with adaptive contrast enhancement.
  • Extended Battery Life: Contributes to extended battery life with its low voltage operation.
  • Customizable Display: Allows for a customizable display appearance with color temperature adjustment.

The UPD64AMC-824-5A4-E1 display driver is designed for applications where efficient image processing and low voltage operation are crucial. Its adaptive contrast enhancement and color temperature adjustment provide enhanced image quality and a customizable display appearance.

You May Also Be Interested in

NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Lowest to $12.5125
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $1.9566

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess