EN
  • EN
  • DE

LTC1151CSW#PBF

Part No LTC1151CSW#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 2MHZ 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 15pA
Voltage - Input Offset 0.5μV
Operating Supply Current 900μA
Supply Voltage - Operating 4.75 V to 36 V, ±2.38 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 131176-LTC1151CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1151CSW#PBF CAD Model

Description

LTC1151CSW#PBF - High Performance Zero-Drift Operational Amplifier

The LTC1151CSW#PBF is a high-precision, zero-drift operational amplifier from Linear Technology, designed to offer cutting-edge performance for applications that demand the highest accuracy and stability. This operational amplifier is ideal for instrumentation, medical equipment, and other sensitive analog circuits where a stable and precise signal amplification is critical.

With its zero-drift architecture, the LTC1151CSW#PBF ensures that the offset voltage is automatically corrected, providing a typical offset voltage of less than 10µV and an offset drift of less than 50nV/°C. This feature significantly reduces the need for manual calibration and allows for consistent performance over a wide range of operating conditions.

The device operates from a single 4.75V to 16V supply or from dual supplies of ±2.375V to ±8V, offering flexibility in various circuit configurations. Additionally, it has a high open-loop gain of 130dB and a common-mode rejection ratio (CMRR) of 120dB, which makes it highly effective in rejecting common-mode noise and maintaining signal fidelity.

The LTC1151CSW#PBF has a low supply current of 750µA per amplifier, which is beneficial for power-sensitive applications. Its output stage can drive loads as low as 600Ω, making it versatile for driving a range of devices. The product is available in a 16-lead, narrow SO package, which is suitable for space-constrained applications.

Other notable features of the LTC1151CSW#PBF include a high slew rate of 0.45V/µs, which allows it to handle fast signal changes, and a wide bandwidth of 1.2MHz, enabling it to be used in applications requiring good dynamic response. The device also includes an internal compensation that minimizes the number of external components required.

In summary, the LTC1151CSW#PBF from Linear Technology is a superior choice for design engineers looking for a reliable, high-performance operational amplifier that maintains precision without the drift over time and temperature. Its robust feature set makes it an excellent component for precision instrumentation, data acquisition systems, and any application where long-term stability is paramount.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.8795 $52.8795
3+ $43.3883 $130.1649
4+ $42.0324 $168.1296
5+ $40.6765 $203.3825
7+ $39.3207 $275.2449
9+ $35.2530 $317.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess