EN
  • EN
  • DE

LTC1152IN8#PBF

Part No LTC1152IN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 700KHZ RRO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 700kHz
Current - Input Bias 10pA
Voltage - Input Offset 1μV
Operating Supply Current 2.2mA
Supply Voltage - Operating 2.7 V to 14 V, ±1.35 V to 7 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072435-LTC1152IN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1152IN8#PBF CAD Model

Description

Linear Technology LTC1152IN8#PBF Zero-Drift, High Side Power MOSFET Driver

The LTC1152IN8#PBF is a high-performance zero-drift operational amplifier designed and produced by Linear Technology, now part of Analog Devices. This power MOSFET driver is a robust component that delivers exceptional performance for a variety of applications, including high side power control and sensor signal conditioning. Its zero-drift feature ensures that the offset voltage does not change over time or with variations in temperature, making it an ideal choice for precision applications.

One of the key features of the LTC1152IN8#PBF is its ability to operate at a supply voltage range from 4.5V to 16V, providing designers with flexibility in various circuit configurations. The device is capable of driving large capacitive loads with excellent linearity, which is essential for maintaining signal fidelity in control systems. Furthermore, it offers a high slew rate and a wide bandwidth, which are critical parameters for fast and accurate signal processing.

The LTC1152IN8#PBF is packaged in an 8-pin PDIP (Plastic Dual In-line Package), denoted by the suffix 'IN8' in its part number. The '#PBF' suffix indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications and in regions with strict regulations on the use of hazardous substances in electronic components.

This MOSFET driver is designed to withstand harsh industrial environments, featuring protection against reverse battery conditions and current limiting to safeguard the device and the system it's a part of. Its robustness is further enhanced with thermal shutdown capability, ensuring it operates within safe temperature ranges.

With its combination of precision, power efficiency, and robustness, the LTC1152IN8#PBF is an excellent choice for engineers looking to enhance the reliability and performance of their power control systems, sensor interfaces, and other high-precision electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2908 $65.0356
16+ $7.6230 $121.9680
24+ $7.3851 $177.2424
33+ $7.1460 $235.8180
42+ $6.9081 $290.1402
56+ $6.1943 $346.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess