Product Overview: LTC1153IS8
The LTC1153IS8 is an auto-reset electronic circuit breaker designed by Linear Technology to provide reliable protection for power supplies in electronic systems. This innovative component ensures safety and stability by automatically disconnecting the load when an overcurrent condition is detected and subsequently reconnecting it once the condition has cleared.
Key Features
- Automatic Reset: After tripping due to an overcurrent event, the LTC1153IS8 will automatically reset itself, allowing for uninterrupted operation of the system once the fault is cleared.
- Low RDS(ON): The device boasts a low on-resistance, minimizing the voltage drop and power dissipation during normal operation.
- Adjustable Trip Current: Users can set the current threshold for the circuit breaker function, providing flexibility for different applications and load requirements.
- Wide Supply Voltage Range: The LTC1153IS8 operates over a broad supply voltage range, accommodating various supply levels and ensuring compatibility with a wide array of system architectures.
Applications
The LTC1153IS8 is suited for a variety of applications, including but not limited to:
- Power supply protection
- System load protection
- Industrial control systems
- Automotive electronics
- Battery management systems
Technical Specifications
The LTC1153IS8 is housed in an 8-lead SOIC package and features a range of technical specifications that make it a robust solution for circuit protection:
- Operating Temperature Range: -40°C to 85°C
- Threshold Voltage: Adjustable via external resistor
- Supply Voltage Range: 4.5V to 18V
- Quiescent Current: Typically 7µA, making it suitable for battery-powered applications
In summary, the LTC1153IS8 from Linear Technology is a versatile and efficient solution for protecting electronic systems against overcurrent conditions. Its automatic reset feature, combined with its low power consumption and adjustable settings, make it an essential component for any robust power management design.