EN
  • EN
  • DE

LTC1164-6CSW

Part No LTC1164-6CSW
Manufacturer Linear Technology
Description Low Power 8th Order Pin Selectable Elliptic or Linear Phase Lowpass Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207197-LTC1164-6CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1164-6CSW CAD Model

Description

The LTC1164-6CSW is a superior filter solution from Linear Technology designed for applications requiring high precision filtering with minimal power consumption. This product stands out in the market due to its unique combination of features that make it an ideal choice for signal processing in battery-powered devices, portable equipment, and other systems where power efficiency is a critical consideration.

Key Features

  • Low Power Consumption: The LTC1164-6CSW is designed to operate with a very low power draw, making it perfect for battery-operated devices.
  • High Order Filter: It is an 8th order lowpass filter, which ensures excellent signal attenuation in the stopband, providing a cleaner output signal.
  • Easy to Use: This filter requires no external components for a fixed frequency, simplifying design and reducing time to market.
  • Flexible Frequency Options: It offers a clock-tunable cutoff frequency, which allows designers to adjust the filtering characteristics as needed for their specific application.
  • Single Supply Operation: The LTC1164-6CSW operates from a single 5V supply, reducing complexity and the need for dual power supplies.

Applications

The LTC1164-6CSW is well-suited for a variety of applications, including:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Anti-Aliasing and Post-DAC Filtering
  • Telecommunications

Technical Specifications

The technical specifications of the LTC1164-6CSW include a fixed frequency 8th order lowpass filter with a clock-tunable cutoff frequency. It operates from a single 5V supply and maintains a low power consumption, which is typically 2.5mA. The product is available in a 16-lead narrow SO package, making it compact and easy to integrate into a wide range of electronic systems.

Conclusion

The LTC1164-6CSW from Linear Technology is a low power, high performance filter that offers a perfect balance between power efficiency and filtering capability. With its ease of use and flexible design, it is an excellent choice for designers looking to improve their signal processing with a reliable and efficient component.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6545 $62.6180
8+ $12.8448 $102.7584
13+ $12.4434 $161.7642
17+ $12.0420 $204.7140
22+ $11.6406 $256.0932
29+ $10.4364 $302.6556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess