EN
  • EN
  • DE

LTC1164-7MJ

Part No LTC1164-7MJ
Manufacturer Linear Technology
Description Low Power, Linear Phase 8th Order Lowpass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207199-LTC1164-7MJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1164-7MJ CAD Model

Description

The LTC1164-7MJ from Linear Technology is a high-performance, low noise, 8th order lowpass filter that is designed to provide optimal filtering for a range of applications. This filter features a cutoff frequency that is preset at the factory and can be chosen by the customer to meet specific design requirements. The LTC1164-7MJ is part of Linear Technology's LTC1164 series of filters that are known for their ease of use and superior filtering capabilities.

Key Features

  • Low Noise Performance: The LTC1164-7MJ is designed to offer exceptional noise performance, making it suitable for applications that require a clean signal without interference.
  • High Order Filter: As an 8th order filter, it provides a steep roll-off beyond the cutoff frequency, ensuring that unwanted high-frequency signals are effectively attenuated.
  • Factory Programmable Cutoff Frequency: The cutoff frequency is programmable at the factory, allowing for customization to specific application needs without the need for external components.
  • Easy to Use: This filter is designed for ease of use, with minimal external components required, simplifying the design process and reducing time to market.
  • Durable Package: The LTC1164-7MJ is available in a rugged MJ package, which provides reliable performance even in harsh environments.

Applications

The LTC1164-7MJ is versatile and can be used in a wide range of applications, including:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning for telecommunications
  • High-quality audio processing
  • Instrumentation and control systems

Technical Specifications

The LTC1164-7MJ boasts the following technical specifications:

  • 8th Order Lowpass Filter
  • Factory Programmable Cutoff Frequency
  • Low Noise Design
  • Supply Voltage: 5V
  • Operating Temperature Range: 0°C to 70°C

In conclusion, the LTC1164-7MJ from Linear Technology is a top-choice lowpass filter that combines high-order filtering, low noise, and user-defined cutoff frequencies, all packed in a durable package suitable for a variety of demanding applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 555 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess