The LTC1174CN8-5 is a robust, high-efficiency DC-DC converter designed by Linear Technology, now part of Analog Devices, to meet the needs of a wide range of applications. This versatile component is capable of converting a higher input voltage into a lower output voltage with a fixed 5V output, making it an ideal choice for battery-powered devices, portable instruments, and other mobile applications where power efficiency is critical.
One of the standout features of the LTC1174CN8-5 is its high efficiency, which can reach up to 96%. This is achieved through the use of a synchronous rectification technique, which reduces power loss during the conversion process. The device operates at a switching frequency of 100kHz, providing a good balance between efficiency and component size, allowing for smaller, cost-effective inductors and capacitors.
The LTC1174CN8-5 is housed in an 8-pin PDIP package, which ensures ease of integration into various circuit designs. Its operating temperature range from 0°C to 70°C allows for deployment in a variety of environments without compromising performance.
This DC-DC converter also features a low battery detector, which provides an early warning signal for systems that are running out of power, and a Burst Mode operation, which significantly reduces quiescent current during light loads, further extending battery life. Additionally, the device includes current limiting and thermal shutdown features, enhancing its reliability and durability by protecting it from potential damage due to overcurrent conditions or excessive heat.
The LTC1174CN8-5 requires only a few external components for operation, simplifying design complexity and accelerating time-to-market for products that incorporate it. With its high efficiency, compact size, and comprehensive protection features, the LTC1174CN8-5 is an excellent choice for designers looking to create efficient, reliable, and cost-effective power management solutions.