EN
  • EN
  • DE

LTC1174CS8#PBF

Part No LTC1174CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 13.5V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 13V
Output Current 340mA, 600mA
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060434-LTC1174CS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1174CS8#PBF CAD Model

Description

Linear Technology LTC1174CS8#PBF High Efficiency DC/DC Converter

The LTC1174CS8#PBF is a versatile and efficient DC/DC converter integrated circuit, designed and manufactured by Linear Technology, which is now part of Analog Devices. This high-performance component is ideal for a wide range of applications that require voltage conversion with minimal power loss. The LTC1174CS8#PBF stands out for its ability to provide a high efficiency of up to 96%, which makes it an excellent choice for battery-powered devices, portable equipment, and energy-sensitive applications.

Encased in an 8-lead SOIC package, the LTC1174CS8#PBF operates over a wide input voltage range from 3V to 15V, making it suitable for various supply voltages. This flexibility allows designers to integrate the component into systems with different power requirements without the need for additional components or complex circuitry.

One of the key features of the LTC1174CS8#PBF is its low quiescent current, which greatly extends battery life by reducing the power consumption when the device is in standby mode. Additionally, the converter utilizes a Burst Mode® operation that further enhances its efficiency at light loads. This operation mode enables the device to maintain a high efficiency over a broad range of output currents, from full load down to only a few milliamperes.

The LTC1174CS8#PBF also includes a range of built-in protection features, such as thermal shutdown, current limiting, and a low-battery detector, which safeguard the converter and the overall system from potential damage due to abnormal operating conditions. These protective measures ensure reliable performance and longevity of the product in various environments.

With its high frequency switching capability of up to 100kHz, the LTC1174CS8#PBF allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and bill of materials for the design. This makes it an attractive solution for space-constrained applications.

In summary, the LTC1174CS8#PBF from Linear Technology is a high-efficiency, flexible, and reliable DC/DC converter that is well-suited for a multitude of electronic applications. Its advanced features and compact design make it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0036 $50.0180
13+ $8.2081 $106.7053
19+ $7.9516 $151.0804
26+ $7.6951 $200.0726
34+ $7.4386 $252.9124
45+ $6.6691 $300.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess