EN
  • EN
  • DE

LTC1174HVCS8

Part No LTC1174HVCS8
Manufacturer Linear Technology
Description High Efficiency Step-Down and Inverting DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207213-LTC1174HVCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1174HVCS8 CAD Model

Description

The LTC1174HVCS8 is a versatile and efficient high voltage step-down switching regulator designed by Linear Technology, a company known for its high-performance analog integrated circuits. This particular component is part of the LTC family of switch-mode power supply regulators, which are widely recognized for their reliability and performance in a variety of applications.

Key Features

  • High Efficiency: Capable of converting input voltages up to 30V down to lower output voltages with a high efficiency rate, which is essential for battery-powered and energy-sensitive applications.
  • Low Quiescent Current: The LTC1174HVCS8 features a low quiescent current, making it an excellent choice for power conservation in standby and low power modes.
  • Burst Mode® Operation: Includes Linear Technology's proprietary Burst Mode operation, which reduces power consumption during light loads, further enhancing battery life.
  • Adjustable Frequency: The switching frequency can be adjusted from 100kHz to 200kHz, allowing designers to optimize the regulator for size, efficiency, or external component requirements.
  • High Output Current: This regulator is capable of delivering output currents up to 1.25A, making it suitable for a wide range of applications, including portable devices, embedded systems, and industrial controls.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the overall system from excessive heat and potential damage.
  • No Need for External Diode: The LTC1174HVCS8 does not require an external Schottky diode, which simplifies design and reduces external component count.

Applications

The LTC1174HVCS8 is a versatile component that can be used in a variety of applications, including but not limited to:

  • Portable electronic devices
  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Battery-operated devices

With its combination of features, the LTC1174HVCS8 is an excellent choice for designers looking for a high-performance, adjustable, and efficient voltage regulator solution. Its robust design and flexible capabilities make it a go-to component for a multitude of power conversion challenges.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess