EN
  • EN
  • DE

LTC1178EGN-1#TR

Part No LTC1178EGN-1#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828586-LTC1178EGN-1#TR
Ultra Librarian 3D Model Ultra Librarian LTC1178EGN-1#TR CAD Model

Description

LTC1178EGN-1#TR - Linear Technology High Efficiency Quad CMOS Voltage Converter

The LTC1178EGN-1#TR is a high-performance quad CMOS voltage converter manufactured by Linear Technology, now part of Analog Devices. This device is designed to provide efficient power management and conversion in a variety of electronic applications. The LTC1178EGN-1#TR is particularly suitable for battery-powered systems, where maximizing battery life is critical. It is also an excellent choice for space-constrained applications due to its compact 16-lead SSOP (Shrink Small Outline Package) form factor.

The LTC1178EGN-1#TR features four high-efficiency internal switches that can deliver output currents up to 600mA with a very low dropout voltage. This makes it an ideal solution for step-down, step-up, or inverting power applications. The device operates over a wide input voltage range from 2V to 10V, allowing it to accommodate a variety of power sources, including single-cell lithium-ion batteries.

One of the key advantages of the LTC1178EGN-1#TR is its low quiescent current, which significantly reduces power consumption when the device is in standby mode. This is essential for prolonging battery life in portable devices. Additionally, its high switching frequency of up to 100kHz enables the use of small, low-cost capacitors and inductors, further minimizing the overall footprint and cost of the power supply design.

The LTC1178EGN-1#TR also includes a range of protection features to ensure reliable operation under various conditions. These include thermal shutdown, current limiting, and a low-battery detector that can be programmed to indicate when the battery voltage falls below a certain threshold.

In summary, the LTC1178EGN-1#TR is a versatile and efficient voltage converter that offers high performance in a small package. Its features make it an excellent choice for designers looking to optimize power efficiency and extend battery life in their portable and space-sensitive applications.

Key Features:

  • Quad output current up to 600mA
  • Wide input voltage range: 2V to 10V
  • High switching frequency: up to 100kHz
  • Low quiescent current for increased battery life
  • Compact 16-lead SSOP package
  • Thermal shutdown and current limiting protection
  • Low-battery detector

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess