The LTC1196-1BCS8 is a high-performance 8-bit analog-to-digital converter (ADC) produced by Linear Technology. This precision ADC offers a fast conversion rate and is designed to operate with a single 5V power supply, making it an excellent choice for compact and power-efficient applications.
Key Features
- Resolution: 8-bit
- Sampling Rate: Up to 15Msps
- Single 5V Supply: Minimizes power consumption and simplifies system power supply design.
- No Pipeline Delay: The LTC1196-1BCS8 provides results with zero latency, which is crucial for real-time control and decision-making processes.
- Power Dissipation: Typically 35mW at the full 15Msps rate, which decreases to 5mW in the power-down mode.
- Flexible Input Range: The input range can be set to 0V to 5V or to an overrange of 0V to 10V, providing versatility for different signal levels.
- Small Footprint: Available in a compact 8-lead SOIC package, the LTC1196-1BCS8 is suitable for space-constrained applications.
Applications
The LTC1196-1BCS8 is ideal for a wide range of applications, including but not limited to:
- Digital Signal Processing (DSP)
- High-speed Data Acquisition Systems
- Imaging Systems
- Battery-powered Instruments
- Portable Equipment
Performance Benefits
With its high-speed performance and low power consumption, the LTC1196-1BCS8 is particularly well-suited for applications that require fast and accurate digital representation of analog signals. Its ability to operate with a single 5V supply and its no pipeline delay feature enable the design of responsive and energy-efficient systems.
Conclusion
The LTC1196-1BCS8 from Linear Technology stands out as a reliable and efficient solution for high-speed analog-to-digital conversion needs. Its robust feature set and flexible operation make it a versatile choice for designers looking to enhance their system performance while maintaining compactness and power efficiency.