EN
  • EN
  • DE
  • IT

LTC1197IMS8#TRPBF

Part No LTC1197IMS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 500KHZ SHTDWN 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 500k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 4 V to 9 V
Digital Supply Voltage 4 V to 9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 1060455-LTC1197IMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LTC1197IMS8#TRPBF CAD Model

Description

Product Overview: LTC1197IMS8#TRPBF

The LTC1197IMS8#TRPBF is a high-performance, single-channel 10-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This precision ADC is designed to offer excellent speed and accuracy for a wide range of applications, including data acquisition systems, industrial control, medical devices, and communication systems.

Key Features

  • Resolution: 10-bit ADC providing fine granularity for precise data conversion.
  • Sampling Rate: Offers a fast conversion rate of up to 500ksps (kilo samples per second), enabling real-time data processing in demanding applications.
  • Low Power Consumption: Optimized for power-sensitive applications, the LTC1197IMS8#TRPBF features a low power shutdown mode, reducing power consumption when the device is not in active use.
  • No Pipeline Delay: The ADC provides results with no latency, which is critical for control loop applications where immediate data processing is necessary.
  • Single 5V Supply: Operates on a single 5V supply, simplifying power supply design and ensuring compatibility with a wide range of microcontrollers and digital systems.
  • Small Package: Comes in an MSOP-8 package, which is ideal for space-constrained applications.

Performance Attributes

The LTC1197IMS8#TRPBF boasts a Signal-to-Noise Ratio (SNR) that ensures high-quality digital representation of the analog input signal. Its Differential Nonlinearity (DNL) is specified to be within ±1 LSB, while Integral Nonlinearity (INL) is also maintained within tight limits, providing accurate and consistent performance across the entire operating temperature range.

Interface and Compatibility

The device features a simple, SPI-compatible serial interface, which allows for easy integration into most digital systems. The ADC supports both MSB-first and LSB-first data formats, giving designers the flexibility to choose the format that best fits their system architecture.

Reliability and Quality

As with all Linear Technology products, the LTC1197IMS8#TRPBF is designed to meet high standards of reliability and performance. It is RoHS compliant and lead-free, adhering to environmental standards and ensuring suitability for use in a variety of markets worldwide.

In summary, the LTC1197IMS8#TRPBF from Linear Technology is a versatile and reliable ADC solution that offers a combination of speed, precision, and low-power operation, making it an excellent choice for a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 10BIT 100MSPS 28-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 12DFN
Need more? Email Us
National Semiconductor (TI)
IC ADC 8BIT 14SOIC / 8 Bit Analog to Digital Converter Input 1 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 72LFCSP
Lowest to $387.1690
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
Analog Devices Inc.
IC ADC 8BIT 1CH 2MSPS 20-DIP / 8 Bit Analog to Digital Converter Input 1 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $17.5179
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess