EN
  • EN
  • DE

AD1674KN

Part No AD1674KN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit 100 kSPS A/D Converter | IC ADC 12BIT SAR 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog ±11.4V ~ 16.5V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Family Part Number AD1674
Manufacturer Pack Quantity 13
MSL Level 1 (Unlimited)
Win Source Part Number 1135638-AD1674KN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1674KN CAD Model

Description

The AD1674KN is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This integrated circuit is part of the AD1674 series, known for its reliability and ease of use in complex data acquisition systems and digital signal processing (DSP).

Key Features

  • Resolution: 12-bit, offering fine granularity for precise measurements.
  • Sampling Rate: Up to 100 kilo-samples per second (kSPS), suitable for capturing fast transient signals.
  • Input Range: ±10 V, providing a wide dynamic range for various signal amplitudes.
  • Interface: Easy interface with microprocessors, featuring a 16-bit data bus and control signals.
  • Package: The KN version comes in a robust ceramic DIP (Dual In-line Package), ensuring durability and reliability.
  • Power Supply: Single +5V supply operation, minimizing power consumption and simplifying power supply design.

Applications

The AD1674KN is suitable for multiple applications due to its high precision and speed. Some common applications include:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • High-speed Data Acquisition
  • Professional Audio Equipment
  • Communication Systems

Performance Advantages

With its advanced design, the AD1674KN provides several performance advantages:

  • High Accuracy: Ensures reliable data conversion, critical for precision applications.
  • Minimal Temperature Drift: Stable performance across a range of operating temperatures.
  • Low Noise: Excellent signal-to-noise ratio (SNR), which is crucial for high-fidelity applications.

Technical Support and Resources

Analog Devices Inc. offers comprehensive technical support for the AD1674KN, including detailed datasheets, application notes, and reference designs to facilitate integration into your projects.

For those looking to incorporate the AD1674KN into their designs, Analog Devices provides a wealth of resources to ensure a smooth and successful implementation.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess