EN
  • EN
  • DE

LTC1197LCMS8#TR

Part No LTC1197LCMS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0244+
Reference case MSOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739495-LTC1197LCMS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1197LCMS8#TR CAD Model

Description

Product Overview: LTC1197LCMS8#TR

The LTC1197LCMS8#TR is a high-performance, single-channel 10-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, that offers a perfect blend of speed and precision for a wide range of applications. This ADC is designed to operate with a single 5V power supply, making it ideal for many electronic systems that require fast and accurate digitization of analog signals.

With its small 8-lead MSOP package, the LTC1197LCMS8#TR is optimized for space-constrained applications, providing a compact solution without compromising on functionality. The device features a sampling rate of up to 1.25Msps, which allows for high-speed data acquisition and processing, suitable for applications in telecommunications, imaging systems, and digital signal processing.

The LTC1197LCMS8#TR boasts a differential input range of ±Vref, with a reference voltage that can be set between 100mV and Vcc, giving designers the flexibility to optimize the dynamic range for their specific application. Additionally, the ADC features a power-down mode, which significantly reduces power consumption when the device is not in active use, making it an energy-efficient choice for battery-powered devices.

One of the key advantages of the LTC1197LCMS8#TR is its ease of interface with microprocessors. The device employs a simple three-wire serial interface that is SPI and MICROWIRE compatible, allowing for straightforward integration with most digital systems. Moreover, the ADC's no latency operation ensures that data is available immediately after the conversion, eliminating any delay between sample acquisition and data output, which is critical for real-time applications.

The LTC1197LCMS8#TR is also characterized by its robust performance in harsh environments, with an operating temperature range of -40°C to 85°C. This feature ensures reliable operation across a broad spectrum of temperature conditions, making it suitable for industrial and automotive applications where temperature extremes are commonplace.

In summary, the LTC1197LCMS8#TR from Linear Technology is a versatile, high-speed ADC that offers excellent performance in a small package, making it a top choice for engineers and designers looking to enhance their data acquisition systems with precision and efficiency.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2830 $58.1130
27+ $4.3347 $117.0369
42+ $4.1996 $176.3832
57+ $4.0633 $231.6081
74+ $3.9282 $290.6868
99+ $3.5216 $348.6384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess