EN
  • EN
  • DE

LTC1197LCS8

Part No LTC1197LCS8
Manufacturer Linear Technology
Description 10-Bit, 500ksps ADCs in MSOP with Auto Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207226-LTC1197LCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1197LCS8 CAD Model

Description

Linear Technology's LTC1197LCS8: A High-Speed ADC for Precision Applications

The LTC1197LCS8 is a high-performance, single-channel, 10-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This precision ADC is designed for applications requiring fast conversion speeds and accurate digital representation of analog signals. It is an ideal choice for a variety of demanding applications, including data acquisition systems, medical instruments, and digital communication systems.

Key Features

  • High-Speed Conversion: The LTC1197LCS8 offers a conversion rate of up to 1.5 Mega samples per second (Msps), providing the speed necessary for high-bandwidth applications.
  • 10-Bit Resolution: With a 10-bit resolution, this ADC provides detailed digital output, ensuring precise representation of the input signal for sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1197LCS8 operates with a single 5V supply and has a power-down feature that reduces power consumption when the ADC is not in active conversion mode.
  • Easy Interface: The device features a simple parallel interface that allows for straightforward connectivity with microcontrollers, DSPs, or FPGAs.
  • Small Package: Housed in a compact 8-lead SOIC package, the LTC1197LCS8 is suitable for space-constrained applications.

Performance and Reliability

The LTC1197LCS8 is designed to deliver high-fidelity performance with a Signal-to-Noise Ratio (SNR) that ensures minimal signal distortion. Its robust design also provides excellent linearity with a Differential Nonlinearity (DNL) of typically ±1 LSB, ensuring accurate and consistent conversion results across the full range of operation.

Applications

With its combination of speed, precision, and low power consumption, the LTC1197LCS8 is well-suited for a variety of applications, including:

  • Portable Instrumentation
  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Communication Systems
  • Industrial Process Control

In summary, the LTC1197LCS8 from Linear Technology is a versatile, high-speed ADC that offers the precision and performance required for advanced data conversion needs. Its compact size, ease of integration, and power efficiency make it a top choice for engineers and designers working on cutting-edge electronic systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess