Product Overview: LTC1197LIMS8#PBF
The LTC1197LIMS8#PBF is a high-performance, single-channel 10-bit analog-to-digital converter (ADC) from Linear Technology, designed for a wide range of applications that require fast and accurate digital representation of analog signals. This component is particularly suited for applications in data acquisition systems, industrial control, medical equipment, and any other system where precision and speed are critical.
Key Features
- Resolution: The ADC offers a resolution of 10 bits, providing fine granularity in the digital representation of the analog input signal.
- Sampling Rate: With a high sampling rate of up to 1.25Msps (Mega samples per second), the LTC1197LIMS8#PBF ensures that rapidly changing signals are captured with high fidelity.
- Low Power Consumption: Designed for power-sensitive applications, this ADC features a low power consumption of 35mW at the full sampling rate, making it an energy-efficient choice for portable and battery-operated devices.
- Single Supply Operation: The device operates from a single 5V power supply, simplifying the power design of the system.
- Easy Interface: It offers a simple parallel interface which allows for straightforward connection to microprocessors and DSPs.
- Small Package: The LTC1197LIMS8#PBF comes in a compact MSOP-8 package, which is ideal for space-constrained applications.
- No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance across various operating conditions.
- Software Configurable: The ADC's conversion process can be controlled by software, which provides flexibility in terms of when the conversion starts.
Applications
Due to its high-speed and precision characteristics, the LTC1197LIMS8#PBF is well-suited for multiple applications including:
- Data Acquisition Systems
- Industrial Automation and Process Control
- Medical Imaging
- Communication Systems
- Instrumentation
The LTC1197LIMS8#PBF is a robust ADC solution from Linear Technology that provides designers with a versatile and reliable component for high-speed, precision data conversion needs.