EN
  • EN
  • DE

LTC1198-2BCS8

Part No LTC1198-2BCS8
Manufacturer Linear Technology
Description 8-Bit, SO-8, 1MSPS ADCs with Auto-Shutdown Options
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207232-LTC1198-2BCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1198-2BCS8 CAD Model

Description

The LTC1198-2BCS8 from Linear Technology is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that offers a unique combination of speed, accuracy, and ease of use. Designed with advanced silicon technology, it is an ideal choice for applications requiring a fast conversion rate with minimal power consumption.

Key Features

  • Resolution: 8-bit resolution provides a good balance between conversion detail and speed, making it suitable for a variety of digital signal processing applications.
  • Sampling Rate: With a high-speed sampling rate, the LTC1198-2BCS8 is capable of handling high-frequency signals, ensuring that data is captured with precision and minimal lag.
  • Low Power Consumption: This ADC is designed to operate with a low supply current, which is ideal for battery-powered devices and applications where power efficiency is critical.
  • Single Supply Operation: It operates from a single 5V supply, simplifying the power supply design and reducing the overall system complexity.
  • Easy Interface: The LTC1198-2BCS8 features a simple digital interface that can be easily connected to microprocessors or digital systems, ensuring quick and straightforward integration into your design.
  • Small Package: Housed in a compact 8-lead SOIC package, it requires minimal board space, making it suitable for space-constrained applications.

Applications

The LTC1198-2BCS8 is versatile and can be used in a wide array of applications, including but not limited to:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices
  • Communication Systems
  • Digital Signal Processing

Conclusion

Overall, the LTC1198-2BCS8 ADC from Linear Technology is a reliable and efficient solution for designers looking to enhance their digital data acquisition capabilities. Its combination of speed, power efficiency, and ease of use makes it an excellent choice for a multitude of applications where accurate and rapid signal conversion is paramount.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess