Sure, here's an HTML-formatted product description for the LTC1199LIMS8#PBF from Linear Technology:
LTC1199LIMS8#PBF Product Overview
The LTC1199LIMS8#PBF is a high-performance, 8-bit analog-to-digital converter (ADC) from Linear Technology, which is renowned for its precision and quality in the field of analog integrated circuits. This particular model is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial control systems.
Key Features
- Resolution: 8-bit resolution provides a fine level of detail in the digital representation of analog signals.
- Sampling Rate: High-speed sampling rate allows for real-time data processing and fast system response.
- Low Power Consumption: Designed for efficiency, the LTC1199LIMS8#PBF consumes minimal power, which is crucial for battery-powered and portable applications.
- No Pipeline Delay: The ADC operates without pipeline delay, ensuring immediate data availability and simplifying system design.
- Interface: The digital interface is simple and straightforward, making it easy to integrate with microcontrollers and digital signal processors.
Technical Specifications
Parameter
Value
Resolution
8-bit
Sampling Rate
Up to 1.25Msps
Power Supply Voltage
Single 5V
Input Voltage Range
0V to Vref
Package Type
MSOP-8
Applications
The LTC1199LIMS8#PBF's versatility allows it to be used in a variety of applications, including:
- Portable Instrumentation
- Data Acquisition Systems
- Medical Devices
- Industrial Process Control
- Communication Systems
With its combination of speed, precision, and low power consumption, the LTC1199LIMS8#PBF from Linear Technology stands out as a top-tier component for any application requiring reliable digital representation of analog signals.
This HTML snippet provides a structured and detailed description of the LTC1199LIMS8#PBF product, highlighting its features, technical specifications, and potential applications. It uses HTML elements like `
`, `
`, ``, `
`, `
`, `- `, and `` to organize the content in a readable and accessible format.