The LTC1235CSW from Linear Technology is a sophisticated microprocessor supervisory circuit, designed to ensure the reliable operation of microprocessor systems. This component provides a comprehensive suite of monitoring functions crucial for the management of system integrity. With its compact surface-mount package, it is an ideal choice for space-constrained applications where performance and reliability cannot be compromised.
Key Features:
- Power Monitoring: The LTC1235CSW offers precision monitoring of the power supply with a 4.65V threshold, ensuring that the system operates within safe voltage levels. This feature is essential for preventing microprocessor malfunction due to inadequate power supply.
- Reset Output: A reset output with a 200ms minimum pulse width provides a reliable reset signal to the microprocessor during power-up, power-down, and brownout conditions. This ensures the system starts in a known state, enhancing system stability.
- Watchdog Timer: A built-in watchdog timer with a 1.6-second timeout helps detect and recover from software failures. If the microprocessor fails to provide a periodic signal to the watchdog input, the LTC1235CSW will issue a system reset, facilitating a safe recovery.
- Backup Battery Switchover: An automatic backup battery switchover feature maintains system memory and real-time clock operations during power failures, without the need for an external diode.
- Low Power Consumption: The device operates with a low supply current, making it suitable for power-sensitive applications.
Applications:
The LTC1235CSW is versatile and can be used in a wide range of applications, including:
- Microprocessor systems
- Computers and controllers
- Portable/battery-powered equipment
- Industrial systems
Technical Specifications:
- Supply Voltage Range: 4.75V to 5.5V
- Operating Temperature Range: 0°C to 70°C
- Packaging: 16-pin SW package
With its robust feature set, the LTC1235CSW provides critical protection and monitoring to enhance the reliability and longevity of your microprocessor-based systems.