EN
  • EN
  • DE

LTC1258CS8-4.1

Part No LTC1258CS8-4.1
Manufacturer Linear Technology
Description Micropower Low Dropout References
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207263-LTC1258CS8-4.1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1258CS8-4.1 CAD Model

Description

Linear Technology's LTC1258CS8-4.1 Low-Dropout Reference

The LTC1258CS8-4.1 is a precision low-dropout voltage reference from Linear Technology, now part of Analog Devices, designed to maintain high accuracy and stability in a variety of applications. This component is particularly suitable for high-performance data converters, portable instrumentation, and battery-powered devices, where a stable reference voltage is crucial for operational accuracy.

Key Features

  • Precision Voltage: The LTC1258CS8-4.1 offers a fixed output voltage of 4.1V with an impressive initial accuracy of ±0.2%. This precise voltage is crucial for applications that demand a stable reference.
  • Low Dropout Voltage: With a low dropout voltage, this device can maintain its output accuracy even when the supply voltage is very close to the output voltage, enhancing its efficiency in battery-operated devices.
  • Low Temperature Coefficient: The device features a low temperature coefficient, ensuring that the output voltage remains stable across a wide range of operating temperatures, typically 20ppm/°C.
  • Low Power Consumption: The LTC1258CS8-4.1 is designed for low power consumption, making it ideal for portable and battery-powered applications where power efficiency is critical.
  • Wide Operating Range: It operates over a wide supply range from 4.65V to 18V, providing versatility in various system designs.

Package and Reliability

The LTC1258CS8-4.1 is offered in the 8-lead SOIC package, known for its compact footprint and suitability for space-constrained applications. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in diverse environments.

Applications

With its robust feature set, the LTC1258CS8-4.1 is highly adaptable to a multitude of applications, including:

  • High-resolution Analog-to-Digital (A/D) and Digital-to-Analog (D/A) Converters
  • Portable Test Instruments
  • Battery-Operated Equipment
  • Precision Power Supplies
  • Industrial and Automotive Electronics

Overall, the LTC1258CS8-4.1 is a reliable choice for designers looking for a stable voltage reference that combines precision with low power consumption and a wide operating range, all in a small package.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess