EN
  • EN
  • DE

LTC1261CS8-4#PBF

Part No LTC1261CS8-4#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV -4V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) -4V
Output Current 12mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 122671-LTC1261CS8-4#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1261CS8-4#PBF CAD Model

Description

Product Overview: LTC1261CS8-4#PBF

The LTC1261CS8-4#PBF is a high-performance, switched-capacitor voltage converter designed and manufactured by Linear Technology. This integrated circuit (IC) is specifically engineered to provide a reliable and efficient solution for systems that require a negative voltage from a positive input voltage source. It is an ideal choice for portable devices, battery-powered equipment, and other applications where space and power efficiency are critical.

Key Features

  • Voltage Conversion: The device can efficiently convert a positive input voltage in the range of 4.5V to 5.5V to a corresponding negative voltage, enabling versatile applications in various circuits.
  • Low Power Consumption: With its low quiescent current, the LTC1261CS8-4#PBF is optimized for battery-powered applications where power conservation is paramount.
  • High Frequency Operation: The IC operates at a high switching frequency, which allows for the use of small, low-cost capacitors that reduce the overall footprint and cost of the end application.
  • Thermal Protection: The product includes thermal shutdown protection to safeguard the device under extreme operating conditions.
  • Easy Integration: The SO-8 package ensures a compact design that can be easily integrated into a wide range of electronic systems without taking up significant board space.

Applications

The LTC1261CS8-4#PBF is suitable for a variety of applications, including but not limited to:

  • Portable Instrumentation
  • Medical Devices
  • Operational Amplifier Power Supplies
  • Portable Computers
  • Handheld Test Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1261CS8-4#PBF is no exception. Each IC is manufactured to the highest standards to ensure consistent performance and reliability. The product is also RoHS compliant, meeting environmental standards for hazardous substance regulations.

Conclusion

In summary, the LTC1261CS8-4#PBF by Linear Technology is a versatile, efficient, and reliable solution for generating a negative voltage from a positive input. Its compact size, low power consumption, and ease of integration make it an excellent choice for designers looking to optimize their power management solutions in space-constrained and power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2825 $56.4125
11+ $9.2574 $101.8314
17+ $8.9681 $152.4577
24+ $8.6788 $208.2912
30+ $8.3895 $251.6850
40+ $7.5217 $300.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess