EN
  • EN
  • DE

LTC1261CS8-4#TRPBF

Part No LTC1261CS8-4#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV -4V 8SOIC / Charge Pump INV -1.32V to -5V 20mA 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 8V
Output Voltage -4V
Output Current 12mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781810-LTC1261CS8-4#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1261CS8-4#TRPBF
Introduction Date January 22, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1261CS8-4#TRPBF CAD Model

Description

The LTC1261CS8-4#TRPBF is a versatile and efficient DC/DC converter integrated circuit brought to you by Linear Technology, a brand renowned for its high-performance analog ICs. This particular product is designed to make the lives of electronic designers easier by providing a compact, reliable solution for generating a negative voltage from a positive input voltage.

Key Features:

  • Inverting DC/DC Converter: The LTC1261CS8-4#TRPBF is capable of inverting the input voltage to produce a negative output, which is essential for applications requiring a dual supply voltage.
  • Low Voltage Operation: With an ability to operate down to 4.5V, this IC can be used in systems with lower supply voltages, making it quite versatile in various applications.
  • High Efficiency: The device is designed to offer high efficiency, which is critical for battery-powered applications where power consumption is a concern.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level by using external resistors, providing flexibility in design.
  • No External Diode: The inclusion of an internal power MOSFET and Schottky diode eliminates the need for an external diode, reducing the component count and saving board space.
  • Shutdown Feature: The LTC1261CS8-4#TRPBF includes a shutdown feature that reduces the supply current to 10µA, further enhancing its suitability for power-sensitive applications.

Applications:

This DC/DC converter is ideal for a wide range of applications, including but not limited to:

  • Battery-powered equipment
  • Portable computers and peripherals
  • Operational amplifier/ADC/DAC biasing
  • Interface power supplies

Product Specifications:

Parameter Value
Package 8-Lead Plastic SOIC
Input Voltage Range 4.5V to 5.5V
Output Voltage Range Adjustable
Switching Frequency 20kHz
Operating Temperature -40°C to 85°C

The LTC1261CS8-4#TRPBF by Linear Technology is a testament to the company's commitment to providing innovative solutions to power management challenges. Its combination of features and performance makes it an excellent choice for designers looking to create efficient, space-saving, and reliable products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9800 $59.9000
11+ $9.8297 $108.1267
16+ $9.5225 $152.3600
22+ $9.2154 $202.7388
29+ $8.9082 $258.3378
38+ $7.9867 $303.4946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess