EN
  • EN
  • DE

LTC1261LCMS8

Part No LTC1261LCMS8
Manufacturer Linear Technology
Description Switched Capacitor Regulated Voltage Inverter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207268-LTC1261LCMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1261LCMS8 CAD Model

Description

LTC1261LCMS8 - Switched Capacitor Regulated Voltage Inverter

The LTC1261LCMS8 is a highly efficient, versatile switched capacitor voltage inverter designed by Linear Technology (now part of Analog Devices). It is specifically engineered to provide a regulated negative voltage from a positive input voltage, making it an ideal component for a wide range of electronic applications where such conversion is necessary.

Key Features

  • Input Voltage Range: The device can operate with an input voltage range from 4.5V to 10V, making it suitable for many standard power supply rails.
  • Adjustable Output Voltage: The regulated output voltage can be set to values down to -1.25V, providing flexibility for various design requirements.
  • High Output Current: It can deliver up to 45mA of output current, sufficient for a wide array of low-power applications.
  • Low Quiescent Current: The LTC1261LCMS8 features a low quiescent current, which is beneficial for battery-powered devices where power conservation is crucial.
  • Shutdown Mode: It includes a shutdown mode that reduces the supply current to 20µA, further enhancing its power-saving capabilities.
  • No External Diode: Unlike many other switched capacitor inverters, the LTC1261LCMS8 does not require an external diode, simplifying the design and reducing component count.
  • Surface Mount Package: The device is available in an MS8 package, which is compatible with surface mount technology, allowing for compact and efficient PCB designs.

Applications

The LTC1261LCMS8 is suitable for a variety of applications, including:

  • Portable Battery-Powered Equipment
  • Interface Power Supplies
  • Operational Amplifier Negative Rail Generation
  • Data Acquisition Systems
  • Handheld Instruments
  • Medical Devices

In summary, the LTC1261LCMS8 from Linear Technology is a robust and reliable integrated circuit that offers a practical solution for generating a regulated negative voltage in compact, power-sensitive electronic systems. Its combination of efficiency, adjustability, and ease of use make it a preferred choice for engineers and designers looking to optimize their power management strategies.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess