EN
  • EN
  • DE

LTC1262CS8#TRPBF

Part No LTC1262CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CONV FLASHMEM 12V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, Programming Supply
Voltage - Input 4.75 V to 5.5 V
Number of Outputs 1
Output Voltage 12V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 112686-LTC1262CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1262CS8#TRPBF CAD Model

Description

LTC1262CS8#TRPBF - High-Efficiency Inductorless DC-DC Converter

The LTC1262CS8#TRPBF is a robust, high-efficiency DC-DC converter chip designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This product is a part of the LTC1262 series, which is notable for its inductorless design, making it a compact and cost-effective solution for a wide range of applications requiring voltage conversion.

Key Features

  • Inductorless Design: The LTC1262CS8#TRPBF uses a switched-capacitor voltage doubler to provide a high-efficiency voltage conversion without the need for bulky inductors. This makes it ideal for space-constrained applications.
  • Wide Input Voltage Range: It supports an input voltage range from 4.5V to 5.5V, catering to standard logic-level power supplies and ensuring compatibility with a variety of source voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 12V, providing flexibility for different circuit requirements.
  • High Output Current: The converter can deliver a high output current, making it suitable for applications that require a significant amount of power.
  • Low Quiescent Current: It features a low quiescent current, which reduces power consumption when the device is in standby mode, thereby increasing battery life in portable applications.
  • Thermal Protection: The LTC1262CS8#TRPBF is equipped with thermal shutdown protection, which safeguards the device against overheating and potential damage.
  • Compact Packaging: The product is available in a narrow 8-pin SO package, which is ideal for space-saving PCB designs.

Applications

The LTC1262CS8#TRPBF is versatile and can be used in various applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Battery-Powered Equipment
  • Handheld Scanners
  • Flash Memory Programmers
  • Telecommunications

With its combination of high efficiency, flexible voltage conversion, and compact form factor, the LTC1262CS8#TRPBF is an excellent choice for designers looking to optimize their power management solutions. Whether for new designs or upgrading existing systems, this Linear Technology product ensures reliable performance in a variety of electronic devices.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess