EN
  • EN
  • DE

LTC1263CS8#TR

Part No LTC1263CS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746948-LTC1263CS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1263CS8#TR CAD Model

Description

Product Overview: LTC1263CS8#TR

The LTC1263CS8#TR is a high-efficiency, switch-mode power supply IC designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This product is particularly suitable for applications that require a compact, efficient, and reliable power solution.

Key Features

  • High Efficiency: The LTC1263CS8#TR is designed to deliver high efficiency, which helps in reducing power loss and improving overall system performance.
  • Switch-Mode Power Supply: As a switch-mode power supply, it operates by switching the power device on and off at high frequency, which allows for smaller and lighter power components.
  • Adjustable Output Voltage: This IC allows for flexibility in the design by providing an adjustable output voltage feature, making it suitable for a wide range of applications.
  • Low Profile: The LTC1263CS8#TR comes in a compact SO-8 package, ensuring a low-profile power solution that is ideal for space-constrained applications.
  • Thermal Protection: It includes thermal protection features that prevent the IC from overheating, enhancing the reliability and longevity of the product.

Applications

The LTC1263CS8#TR is versatile and can be used in various applications, including but not limited to:

  • Portable Devices
  • Telecommunications
  • Battery-Powered Systems
  • Embedded Systems
  • Industrial Equipment

Quality and Reliability

Linear Technology ensures that all of its products, including the LTC1263CS8#TR, meet the highest quality and reliability standards. The device is thoroughly tested and is designed to perform consistently over a wide range of environmental conditions.

Ordering Information

The product is available in tape and reel form, denoted by the 'TR' suffix in the part number, facilitating easy integration into automated manufacturing processes. This makes the LTC1263CS8#TR an excellent choice for mass production requirements.

With its robust feature set, the LTC1263CS8#TR by Linear Technology stands out as a superior power management solution for designers looking to optimize their power supply designs for efficiency and reliability.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0376 $64.3008
18+ $6.5951 $118.7118
28+ $6.3895 $178.9060
38+ $6.1839 $234.9882
49+ $5.9771 $292.8779
65+ $5.3592 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess