EN
  • EN
  • DE

LTC1275BCSW

Part No LTC1275BCSW
Manufacturer Linear Technology
Description 12-Bit, 300ksps Sampling A/D Converters with Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207300-LTC1275BCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1275BCSW CAD Model

Description

The LTC1275BCSW is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer precise and rapid data conversion for a wide array of applications. This ADC is capable of sampling at rates up to 2.5 megasamples per second (Msps), making it an ideal choice for systems that require fast and accurate digitization of analog signals.

Key Features

  • High-Speed Performance: With a sampling rate of 2.5Msps, the LTC1275BCSW is optimized for applications that demand high-speed data acquisition without sacrificing accuracy.
  • Resolution: The 12-bit resolution ensures that the digital representation of the analog input is detailed and precise, allowing for fine gradations in signal measurement.
  • Single 5V Supply: Operating from a single 5V power supply simplifies the power design of the system and can help in reducing overall power consumption.
  • Low Power Shutdown: Features a low power shutdown mode, which significantly reduces power consumption when the device is not in active use.
  • Software Configurable: The conversion process can be controlled by software, which allows for greater flexibility in how the device is integrated into various systems.
  • No Missing Codes: Guaranteed to have no missing codes over the full operating temperature range, ensuring reliable performance in all conditions.
  • Easy Interface: The LTC1275BCSW is designed to interface easily with microprocessors or DSPs, making system integration straightforward.

Applications

The LTC1275BCSW is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Digital Oscilloscopes
  • Communications Systems
  • Instrumentation

Package and Quality

The LTC1275BCSW is available in a 28-pin SW package, which is designed to meet the requirements of space-constrained applications without compromising on performance. Linear Technology ensures that each device meets their high standards for quality and reliability, making the LTC1275BCSW a trustworthy component for your precision data conversion needs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0579 $72.1158
4+ $29.5853 $118.3412
7+ $28.6613 $200.6291
9+ $27.7362 $249.6258
11+ $26.8122 $294.9342
15+ $24.0390 $360.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess