EN
  • EN
  • DE

LTC1451CS8

Part No LTC1451CS8
Manufacturer Linear Technology
Description 12-Bit Rail-to-Rail Micropower DACs in SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207578-LTC1451CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1451CS8 CAD Model

Description

The LTC1451CS8 is a high-performance, low-power, 12-bit digital-to-analog converter (DAC) brought to you by Linear Technology, a company known for its precision electronic components. This compact and efficient DAC is housed in an 8-lead SOIC package, making it suitable for space-constrained applications that require accurate analog output from digital input signals.

Key Features

  • Resolution: The LTC1451CS8 offers a fine 12-bit resolution, ensuring high precision in the analog output.
  • Output Range: It provides a guaranteed monotonic output over the full operating temperature range, with a flexible reference input determining the full-scale output voltage.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it operates with a low supply current of 250µA, which reduces to 1µA in power-down mode.
  • Settling Time: The DAC boasts a fast settling time, typically 7µs to ±1/2LSB, allowing for rapid updates to the output voltage.
  • Interface: It features a simple 3-wire serial interface that is SPI and MICROWIRE compatible, facilitating easy communication with microcontrollers and digital systems.
  • Supply Voltage: The device operates from a single 5V supply, making it compatible with many standard digital systems.

Applications

The LTC1451CS8 is versatile and can be used in a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Motor Control and Servo Systems

Quality and Reliability

Linear Technology ensures that the LTC1451CS8 meets the highest quality and reliability standards. The device is rigorously tested across different temperatures and conditions to guarantee performance in demanding environments. With its robust design, the LTC1451CS8 is a reliable choice for critical and long-life applications.

Overall, the LTC1451CS8 from Linear Technology is an excellent choice for designers looking for a high-precision DAC with low power consumption, fast settling times, and a compact footprint.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess