EN
  • EN
  • DE

LTC1278-4ISW

Part No LTC1278-4ISW
Manufacturer Linear Technology
Description 12-Bit, 500ksps Sampling A/D Converter with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207308-LTC1278-4ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1278-4ISW CAD Model

Description

The LTC1278-4ISW is a high-performance, easy-to-use 12-bit analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. Designed for a wide range of applications, this ADC features a sampling rate of up to 4.8 megasamples per second (Msps), making it suitable for high-speed signal processing tasks such as data acquisition, imaging, and industrial control systems.

Key Features

  • Resolution: The LTC1278-4ISW boasts a 12-bit resolution, providing precise digital representation of analog signals.
  • High-Speed Sampling: With a maximum sampling rate of 4.8 Msps, it is capable of converting analog input signals into digital data quickly and efficiently.
  • Input Range: The device supports a ±10V input range, offering flexibility for various signal levels.
  • Low Power Consumption: It is designed for low power operation, which is crucial for battery-powered devices and energy-efficient systems.
  • Interface: The LTC1278-4ISW features a parallel interface for easy integration with microprocessors and digital signal processors (DSPs).
  • Package: Housed in a 28-pin wide-body SOIC package, it is suitable for space-constrained applications while still being manageable for handling and assembly.

Applications

The LTC1278-4ISW is versatile and can be used in a variety of applications. Some common use cases include:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Industrial Process Control
  • Instrumentation
  • Communication Systems

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LTC1278-4ISW is no exception. This product is built to meet high standards, ensuring stable performance over its operational lifetime and across various environmental conditions. It is an ideal choice for designers looking for an ADC that combines speed, precision, and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3934 $73.5736
8+ $15.0919 $120.7352
12+ $14.6204 $175.4448
17+ $14.1488 $240.5296
22+ $13.6770 $300.8940
29+ $12.2622 $355.6038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess