EN
  • EN
  • DE

LTC1279ISW

Part No LTC1279ISW
Manufacturer Linear Technology
Description 12-Bit, 600ksps Sampling A/D Converter with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207311-LTC1279ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1279ISW CAD Model

Description

Product Overview: LTC1279ISW

The LTC1279ISW is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Linear Technology, which is renowned for its precision electronic components. This device is designed to offer excellent accuracy and speed, making it an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical instrumentation, and more.

Key Features

  • Resolution: The LTC1279ISW boasts a 12-bit resolution, providing fine granularity for analog input signals.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed applications, ensuring that data is captured accurately and without delay.
  • Input Range: The versatile input range allows for a wide variety of signal levels to be converted, adding to the flexibility of the device.
  • Interface: It features an easy-to-use digital interface that simplifies the connection to microcontrollers and digital systems.
  • Power Consumption: Designed with power efficiency in mind, the LTC1279ISW operates with low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Package: Encased in a robust SW package, the LTC1279ISW is built to withstand challenging environmental conditions, ensuring reliable performance across a range of temperatures.

Applications

The LTC1279ISW is adept at serving in various high-demand environments. Its precision and speed make it a go-to choice for:

  • Data acquisition systems that require real-time processing.
  • Industrial automation and control systems where accuracy is paramount.
  • Medical devices where precise measurements can be critical.
  • Instrumentation where consistent and reliable ADC performance is needed.

Conclusion

In summary, the LTC1279ISW from Linear Technology stands out as a top-tier ADC solution. Its combination of high resolution, fast sampling rate, and low power consumption packaged in a durable SW package makes it an excellent choice for professionals seeking reliability and precision in their electronic designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess