EN
  • EN
  • DE

LTC1285IS8#TR

Part No LTC1285IS8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828588-LTC1285IS8#TR
Ultra Librarian 3D Model Ultra Librarian LTC1285IS8#TR CAD Model

Description

Product Overview: LTC1285IS8#TR - Linear Technology

The LTC1285IS8#TR is a high-performance, single-chip 12-bit analog-to-digital converter (ADC) produced by Linear Technology, a company known for its expertise in the design and manufacturing of analog integrated circuits. This precision ADC comes in a narrow SO-8 package and is designed for ease of use and flexibility in a variety of applications, including process control systems, data acquisition systems, and medical equipment.

Key Features:

  • Resolution: The LTC1285IS8#TR provides a 12-bit resolution, ensuring accurate and high-quality digital representation of the analog input signals.
  • Sampling Rate: It offers a sampling rate that is suitable for many medium-speed applications, balancing performance with power consumption.
  • Single Supply Operation: This ADC operates from a single 5V power supply, simplifying the power design for the system it is integrated into.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1285IS8#TR consumes minimal power, which is essential for portable and battery-operated devices.
  • Interface: It features a simple, SPI-compatible serial interface that allows for easy communication with microcontrollers and digital processors.
  • Automatic Power Down: The ADC includes an automatic power-down feature that reduces power consumption when not in active conversion, further enhancing its suitability for power-efficient designs.
  • Package: The device is available in a narrow SO-8 package, which is ideal for space-constrained applications.

Applications:

The LTC1285IS8#TR is versatile and can be used in a wide range of applications. Its precision and low power consumption make it an excellent choice for:

  • Portable Instrumentation
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Process Control Systems
  • Medical Monitoring Devices

In summary, the LTC1285IS8#TR from Linear Technology is a reliable and efficient solution for designers looking to integrate a 12-bit ADC into their systems. Its combination of high resolution, low power consumption, and ease of use make it a valuable component for a multitude of electronic applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.8550 $53.8550
3+ $44.1887 $132.5661
4+ $42.8078 $171.2312
5+ $41.4269 $207.1345
7+ $40.0460 $280.3220
9+ $35.9033 $323.1297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,986 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess