The LTC1293DCN, manufactured by Linear Technology, is a compact, high-performance, single-chip 12-bit data acquisition system. This innovative product is designed for ease of use in various applications, including process control, data logging, industrial automation, and instrumentation.
Key Features
- 12-Bit Resolution: The LTC1293DCN provides precise 12-bit resolution, ensuring accurate data conversion for critical measurements.
- Single Supply Operation: Operating from a single 5V supply, this device simplifies power management in embedded systems.
- Serial Interface: It features a serial I/O for interface with microprocessors and DSPs, making it highly compatible with a wide range of digital systems.
- Sample-and-Hold: The built-in sample-and-hold circuit maintains the integrity of the signal during the conversion process, capturing fast and transient signals with ease.
- Low Power Consumption: With its low power requirements, the LTC1293DCN is ideal for portable and battery-operated equipment.
- Software Programmable: Users can configure the device through software, allowing for flexible integration into various systems.
Applications
The LTC1293DCN is versatile and can be used in a multitude of applications. Its high resolution and single supply operation make it particularly well-suited for:
- Remote Sensing
- Data Acquisition Systems
- Portable Instrumentation
- Battery-operated Equipment
- Industrial Process Controls
Technical Specifications
Parameter
Value
Resolution
12-Bit
Number of Channels
4 Single-Ended or 2 Differential
Sampling Rate
Up to 46,000 Conversions/Second
Supply Voltage
5V
Operating Temperature Range
-40°C to 85°C
For engineers and system designers looking for a reliable and versatile data acquisition solution, the LTC1293DCN from Linear Technology offers an excellent balance of performance, power efficiency, and flexibility.