EN
  • EN
  • DE
  • IT

LTC1322CN

Part No LTC1322CN
Manufacturer Linear Technology
Description RS232/EIA562/RS485 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207378-LTC1322CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1322CN CAD Model

Description

LTC1322CN: High-Speed 5V RS232 Transceiver with Integrated Charge Pump

The LTC1322CN is a robust, high-speed transceiver from Linear Technology, designed to facilitate RS232 communications with a single 5V power supply. This integrated circuit is capable of achieving data rates up to 120 kbps, making it suitable for a variety of data communication applications where reliable and efficient serial data transmission is required.

Key Features

  • Integrated Charge Pump: The LTC1322CN features an onboard charge pump circuit that generates the necessary RS232 voltage levels from a single 5V supply, eliminating the need for dual power supplies and simplifying power management in your design.
  • High Data Rates: With support for data rates up to 120 kbps, this transceiver is well-suited for high-speed data communication tasks, ensuring smooth and reliable data transfer.
  • Low Power Consumption: The device is optimized for low power operation, making it an ideal choice for battery-powered and portable applications where power efficiency is critical.
  • ESD Protection: The LTC1322CN provides robust electrostatic discharge (ESD) protection for its transceiver inputs/outputs, safeguarding the device against the damaging effects of static electricity.
  • Flexible Interface: It features a wide variety of driver and receiver configurations, including 2 drivers and 2 receivers, allowing for flexible interfacing with a range of peripherals and systems.

Applications

The LTC1322CN is an excellent choice for various applications that require reliable RS232 communications, such as:

  • Portable Computing Devices
  • Data Acquisition Systems
  • Point-of-Sale (POS) Terminals
  • Industrial Control Systems
  • Networking Equipment

Reliability and Packaging

The LTC1322CN comes in a robust 16-pin narrow DIP package, ensuring easy integration into your system. The package is designed to meet the stringent requirements of industrial temperature ranges, providing reliable performance in diverse operating conditions.

In summary, the LTC1322CN from Linear Technology is a high-performance, low-power RS232 transceiver that offers a compact and efficient solution for serial communication needs. Its integrated charge pump, high-speed capabilities, and ESD protection make it a versatile and durable choice for designers looking to add RS232 functionality to their systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.8917 $100.8917
2+ $97.7393 $195.4786
3+ $94.5855 $283.7565
4+ $91.4330 $365.7320
5+ $81.9741 $409.8705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess