EN
  • EN
  • DE
  • IT

LTC1322CSW#TR

Part No LTC1322CSW#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828589-LTC1322CSW#TR
Ultra Librarian 3D Model Ultra Librarian LTC1322CSW#TR CAD Model

Description

Linear Technology LTC1322CSW#TR High-Speed Transceiver

The LTC1322CSW#TR from Linear Technology is a versatile and high-speed transceiver designed for robust serial communication in demanding applications. This product is part of the Linear Technology family of interface ICs, which are known for their reliability and performance.

Key Features

  • High-Speed Operation: The LTC1322CSW#TR is capable of data rates up to 20Mbps, making it suitable for high-speed data communication.
  • Low Power Consumption: With its efficient design, this transceiver maintains low power consumption, which is ideal for power-sensitive applications.
  • Multiple Drivers and Receivers: It features three drivers and five receivers, providing flexibility for various communication configurations.
  • Flexible Power Supply: The device operates from a single 5V supply, simplifying power management within the system.
  • Enhanced ESD Protection: The LTC1322CSW#TR includes protection against electrostatic discharge, ensuring the longevity and durability of the product in harsh environments.

Applications

The LTC1322CSW#TR is ideal for a wide range of applications that require reliable data transmission. Some of these applications include:

  • Industrial control systems
  • Networking equipment
  • Telecommunication interfaces
  • Medical equipment
  • Data acquisition systems

Product Specifications

The LTC1322CSW#TR comes in a surface mount, wide-body SOIC package that is suitable for automated assembly processes. The Tape and Reel (TR) packaging variant ensures compatibility with high-volume manufacturing environments, streamlining the assembly process.

With its combination of speed, power efficiency, and robust design, the LTC1322CSW#TR is an excellent choice for engineers and designers looking to integrate a reliable serial communication interface into their systems. Linear Technology's commitment to quality means that this product is designed to meet the stringent requirements of professional electronic designs.

You May Also Be Interested in

Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $35.1497
Transforming Technologies, LLC
VINYL MAT, BLUE,2' X 50'
Need more? Email Us
Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us
Honeywell
MOTOR 24V
Need more? Email Us
REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess