EN
  • EN
  • DE
  • IT

LTC1326CMS8-2.5

Part No LTC1326CMS8-2.5
Manufacturer Linear Technology
Description Micropower Precision Triple Supply Monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207387-LTC1326CMS8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1326CMS8-2.5 CAD Model

Description

LTC1326CMS8-2.5 Precision Triple Supply Monitor

The LTC1326CMS8-2.5 is a high-precision, triple supply monitor designed to ensure the stability and reliability of electronic systems by monitoring multiple supply voltages. Manufactured by Linear Technology, which is known for its high-performance analog integrated circuits, this product is an essential component for power management solutions.

This precision supply monitor is engineered to keep track of three supply voltages simultaneously, making it ideal for systems that rely on multiple power sources. The LTC1326CMS8-2.5 is particularly suited for applications such as microprocessor systems, computers, and industrial control systems, where maintaining accurate voltage levels is crucial for proper operation.

Key features of the LTC1326CMS8-2.5 include:

  • Triple Voltage Monitoring: The device can monitor a +2.5V supply, as well as two other adjustable threshold voltages, providing comprehensive coverage for a variety of power supply configurations.
  • High Accuracy: With a precision of 1.5% over temperature, the LTC1326CMS8-2.5 ensures reliable voltage monitoring, which is vital for sensitive electronic components.
  • Low Power Consumption: Designed to be energy-efficient, this supply monitor helps in reducing the overall power consumption of the system it is integrated into.
  • Reset Output: It features an active low reset output that remains asserted for 200ms after all monitored voltages have been detected as valid, providing a reliable reset signal for processors and other ICs.
  • Compact Package: The LTC1326CMS8-2.5 is available in a compact MSOP-8 package, making it suitable for space-constrained applications.

With its robust design, the LTC1326CMS8-2.5 is capable of operating over a wide temperature range, ensuring consistent performance even in harsh environmental conditions. Its ease of integration and comprehensive monitoring capabilities make it an invaluable component for maintaining system integrity and preventing potential damage caused by irregular supply voltages.

Whether for new designs or for upgrading existing systems, the LTC1326CMS8-2.5 from Linear Technology stands as a reliable solution for critical power supply monitoring needs.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4861 $57.9444
10+ $11.8861 $118.8610
15+ $11.5146 $172.7190
21+ $11.1432 $234.0072
26+ $10.7717 $280.0642
35+ $9.6574 $338.0090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess