Overview of LTC1326IS8 Precision Triple Supply Monitor
The LTC1326IS8 is a high-quality precision triple supply monitor designed by Linear Technology, a leader in analog integrated circuits. This compact and efficient device is engineered to ensure the reliability and stability of power supplies in sophisticated electronic systems. The LTC1326IS8 is particularly well-suited for monitoring multiple voltages in systems where accurate voltage thresholds are critical for performance and safety.
Key Features
- Precision Monitoring: The LTC1326IS8 is capable of monitoring three supply voltages simultaneously with high accuracy, making it an essential component for systems that require precise power management.
- Adjustable Reset Thresholds: Users can set the reset thresholds for each monitored supply voltage, providing flexibility and customization for a variety of applications.
- Low Power Consumption: With its low quiescent current, the LTC1326IS8 is an energy-efficient solution for power monitoring, which is particularly beneficial for battery-powered devices.
- Reset Timeout: The device features an adjustable reset timeout period, allowing designers to tailor the system's response time to voltage faults.
- Compact Package: Housed in an 8-lead SO package, the LTC1326IS8 is designed for space-constrained applications without compromising performance.
Applications
The LTC1326IS8 is ideal for a wide range of applications, including:
- Computer Systems
- Portable/Battery-Powered Equipment
- Industrial Control Systems
- Telecommunications Infrastructure
Technical Specifications
With its robust design, the LTC1326IS8 offers several technical specifications that make it a versatile choice for monitoring power supplies:
- Supply Voltage Range: 2.7V to 5.5V
- Low Supply Current: 30μA Typical
- Voltage Monitor Thresholds: Precision Factory Programmed
- Operating Temperature Range: -40°C to 85°C
- Package Type: 8-Lead SO
In conclusion, the LTC1326IS8 from Linear Technology is a reliable and precise solution for monitoring critical supply voltages in a multitude of electronic systems. Its adjustable parameters and low power consumption make it a versatile choice for engineers looking to enhance the safety and performance of their power management designs.