EN
  • EN
  • DE
  • IT

LTC1345CSW#TR

Part No LTC1345CSW#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739498-LTC1345CSW#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1345CSW#TR CAD Model

Description

Product Overview: LTC1345CSW#TR

The LTC1345CSW#TR is a versatile interface transceiver from Linear Technology, designed to provide robust communication capabilities in a wide range of applications. This high-performance part is a member of Linear Technology's family of RS-232 and RS-485/RS-422 transceivers, which are known for their reliability and ease of use.

Key Features

  • Interface Type: The LTC1345CSW#TR is built to support RS-485/RS-422 communication protocols, ensuring compatibility with a broad array of industrial and commercial communication systems.
  • Driver/Receiver Count: It includes multiple drivers and receivers that allow for full-duplex communication, facilitating simultaneous data transmission and reception.
  • Supply Voltage: The device operates on a single 5V supply, which is ideal for systems that require low power consumption while maintaining high performance.
  • Speed: It is capable of supporting data rates up to 5Mbps, making it suitable for high-speed data communication applications.
  • Temperature Range: The LTC1345CSW#TR is designed to perform reliably in a wide temperature range, making it a good fit for industrial applications that may be subject to harsh environmental conditions.
  • Mounting Type: This transceiver comes in a surface-mount package, which is perfect for modern, space-constrained electronic assemblies.
  • Package / Case: The device is housed in a 20-SOIC (0.295", 7.50mm Width) package, providing a compact footprint while allowing for adequate thermal management.

Applications

The LTC1345CSW#TR is designed for use in a variety of applications that require robust and reliable data communication. These include, but are not limited to:

  • Industrial control systems
  • Networking equipment
  • Data acquisition systems
  • Point of Sale (POS) terminals
  • Security systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1345CSW#TR is no exception. It is built to meet high-quality standards, ensuring long-term reliability for critical communication systems. The part is also available in tape and reel packaging, denoted by the '#TR' suffix, which facilitates automated assembly processes for high-volume production.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess