EN
  • EN
  • DE

LTC1349CSW#PBF

Part No LTC1349CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 5V RS232 LOW PWR 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Supply Voltage - Operating 4.5 V to 5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 132461-LTC1349CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1349CSW#PBF CAD Model

Description

The LTC1349CSW#PBF is a high-performance transceiver from Linear Technology, designed for RS485 and RS422 communications. This integrated circuit is engineered to provide robust data transmission in industrial, network, and telecommunications applications where long-distance communication and high noise immunity are paramount.

Key Features

  • Interface Type: RS485/RS422
  • Driver Type: 3-State
  • Receiver Type: Fail-Safe
  • Data Rate: Up to 5Mbps
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package/Case: 20-SO Wide
  • Enhanced ESD Protection: Up to ±10kV Human Body Model

Product Advantages

The LTC1349CSW#PBF is designed with a slew rate limited driver which minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it ideal for noisy environments. Its low power consumption and extended temperature range make it suitable for a wide array of applications, from basic point-to-point connections to complex multi-drop networks.

With enhanced Electrostatic Discharge (ESD) protection, the LTC1349CSW#PBF ensures reliability and durability, safeguarding the transceiver against the common issue of static electricity damage. This feature is particularly important in industrial environments where ESD events are more prevalent.

Applications

The LTC1349CSW#PBF is versatile and can be utilized in several applications, including:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Data Communication Systems
  • Factory Automation

Overall, the LTC1349CSW#PBF by Linear Technology stands out for its ability to deliver reliable and high-speed data communications, ensuring system integrity in demanding applications. Its robust design and comprehensive feature set make it a go-to solution for professionals seeking a high-quality RS485/RS422 transceiver.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess