EN
  • EN
  • DE
  • IT

LTC1384CSW

Part No LTC1384CSW
Manufacturer Linear Technology
Description 5V Low Power RS232 Transceiver with 2 Receivers Active in Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207437-LTC1384CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1384CSW CAD Model

Description

LTC1384CSW - RS232 Transceiver with Integrated Charge Pump

The LTC1384CSW from Linear Technology is a robust RS232 transceiver that features an integrated charge pump circuitry, designed to provide seamless communication for serial data transmission. This product is specifically engineered to facilitate bidirectional communication in applications that require full-duplex RS232 connectivity.

The LTC1384CSW comes in a 20-pin narrow SOIC package, making it compact and suitable for space-constrained applications. It operates over a wide supply voltage range of 4.5V to 5.5V, which allows it to be used in various system designs without the need for additional voltage regulation components. The device is capable of generating RS232 voltage levels from a single 5V supply due to its onboard charge pump circuitry, which can create the necessary ±10V RS232 voltage levels from the single supply voltage.

One of the key features of the LTC1384CSW is its low power consumption. The device includes a power-down feature that reduces the supply current to a mere 10µA, making it an excellent choice for battery-powered or power-sensitive applications. This is particularly important in portable devices where power efficiency is crucial.

The transceiver supports data rates up to 120kbps, providing a balance between speed and reliability for data communication. It is equipped with 0.1µF external capacitors for the charge pump, which minimizes the number of external components required and simplifies the design process.

With its robust electrostatic discharge (ESD) protection, the LTC1384CSW ensures reliable operation even in harsh environments. It can withstand ESD events up to ±10kV, safeguarding the device against unexpected electrical discharges that can occur during installation or operation.

In summary, the LTC1384CSW from Linear Technology is a highly reliable and efficient RS232 transceiver suitable for a wide range of applications, from industrial control systems to portable consumer electronics. Its integrated charge pump, low power consumption, and ESD protection make it a versatile and durable choice for designers looking to implement RS232 communication in their projects.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess