Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 75 Ohm
Single Supply Voltage (V+) 2.7V
Dual Supply Voltage(V±) ±5V
Max Switch Time (Ton,Toff) 400ns, 200ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 5pF, 10pF
Max Leakage Current (IS off) 5nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 134284-LTC1391IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1391IGN#PBF CAD Model

Description

Product Overview: LTC1391IGN#PBF

The LTC1391IGN#PBF is a versatile and high-performance multiplexer from Linear Technology, now part of Analog Devices, designed for precision data acquisition systems and signal processing applications. This device is an 8-channel, high-speed CMOS analog multiplexer with a serial digital interface, providing a reliable and efficient means of routing multiple analog signals to a single output.

Key Features

  • 8-Channel Multiplexer: The LTC1391IGN#PBF can connect one of eight inputs to a common output, allowing for the efficient management of multiple signal lines.
  • Serial Interface: With its serial digital interface, the device can be controlled using just three wires, simplifying the design and saving valuable board space.
  • Low On-Resistance: The low on-resistance of the multiplexer minimizes signal attenuation and preserves signal integrity, ensuring accurate and reliable data acquisition.
  • Single Supply Operation: It operates from a single supply ranging from 5V to 15V, providing design flexibility and compatibility with a variety of systems.
  • Break-Before-Make Switching: This feature prevents momentary shorting of adjacent channels during switching, which is critical for preventing signal corruption.

Applications

The LTC1391IGN#PBF is ideally suited for a range of applications, including:

  • Data acquisition systems
  • Test equipment
  • Process control systems
  • Communication systems
  • Medical instrumentation

Quality and Reliability

Built with Linear Technology's commitment to quality, the LTC1391IGN#PBF comes in a 16-pin narrow SSOP package, ensuring a compact footprint for space-constrained applications. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, reflecting the company's dedication to environmental responsibility.

In summary, the LTC1391IGN#PBF multiplexer from Linear Technology stands as a robust and precise solution for designers looking to streamline their signal routing needs with a reliable and high-quality component.

You May Also Be Interested in

Texas Instruments
SINGLE-POLE,DOUBLE-THROW ANALOG SWITCH
Lowest to $0.2570
ECAD model for 74LVC1G3157DBVRG4
Analog Devices Inc.
CMOS 8-and 16-Channel Analog Multiplexers
Lowest to $48.8956
ECAD model for AD7506SQ
Analog Devices Inc.
Dual SPDT Switch | IC SWITCH DUAL SPDT 16SOIC
Lowest to $15.8471
ECAD model for ADG436BR
Analog Devices Inc.
LC2MOS 8-/16-Channel High Performance Analog Multiplexers | IC MULTIPLEXER DUAL 8X1 28PLCC
Lowest to $28.8754
ECAD model for ADG407BP
Maxim Integrated
2.5Ω, Quad, SPST, CMOS Analog Switches | IC SWITCH QUAD SPST 16SSOP
Need more? Email Us
ECAD model for MAX4603EAE
Analog Devices Inc.
Low Capacitance, Triple/Quad SPDT +-15 V/+12 V i CMOS Switches | IC SWITCH QUAD SPDT 20TSSOP
Lowest to $12.9023
ECAD model for ADG1234YRUZ-REEL7
Analog Devices Inc.
Serially Controlled, ±15 V/+12 V/±5 V, 8-Channel/4-Channel, iCMOS Multiplexers/Matrix Switches
Lowest to $20.3152
ECAD model for ADG1439BRUZ
Maxim Integrated
Precision, 16-Channel/Dual 8-Channel, High-Performance, CMOS Analog Multiplexers | IC MULTIPLEXER DUAL 8X1 28SOIC
Need more? Email Us
ECAD model for MAX307EWI
Renesas Electronics America
Ultra Low ON-Resistance, +1.65V to +4.5V, Single Supply, Quad SPDT (Dual DPDT) Analog Switch | IC SWITCH QUAD SPDT 16TSSOP
Lowest to $1.1306
ECAD model for ISL8499IVZ

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention