The LTC1391IS#3AC is a high-performance, 8-channel analog multiplexer/demultiplexer manufactured by Linear Technology. This precision device is designed to facilitate the routing of analog or digital signals to a single output or input line, making it an ideal component for various applications in data acquisition systems, communication devices, and instrumentation.
Key Features
- Multiple Channels: It features 8 selectable single-ended channels which can be controlled via a 3-bit binary address.
- Low On-Resistance: The LTC1391IS#3AC provides low on-resistance of typically 125 ohms, ensuring minimal signal attenuation and distortion.
- Single Supply Operation: It operates on a single 5V supply, simplifying power management in a circuit.
- Break-Before-Make Switching: The device is designed with break-before-make switching, which prevents channel overlap and protects against shorting the channels during transitions.
- ESD Protection: Enhanced electrostatic discharge protection is built-in, safeguarding the device from static damage during handling and operation.
- Low Power Consumption: It exhibits low power consumption, making it suitable for battery-powered and portable applications.
Applications
- Data Acquisition Systems
- Test Equipment
- Communication Systems
- Process Control
- Remote Sensing
Technical Specifications
Parameter
Value
Supply Voltage
5V
On-Resistance
125 ohms (typical)
Channels
8
Package
16-Lead Narrow SOIC
The LTC1391IS#3AC is provided in a 16-lead narrow SOIC package, which ensures a compact footprint on printed circuit boards. This product from Linear Technology is designed to meet the stringent requirements of modern electronic systems, offering reliable performance and ease of integration for engineers and designers alike.