EN
  • EN
  • DE
  • IT

LTC1391IS#PBF

Part No LTC1391IS#PBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 75 Ohm
Single Supply Voltage (V+) 2.7V
Dual Supply Voltage(V±) ±5V
Max Switch Time (Ton,Toff) 400ns, 200ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 5pF, 10pF
Max Leakage Current (IS off) 5nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 020465-LTC1391IS#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1391IS#PBF CAD Model

Description

Product Overview: LTC1391IS#PBF

The LTC1391IS#PBF is a high-performance, multiplexer/demultiplexer (mux/demux) integrated circuit from Linear Technology, designed to provide efficient and reliable switching capabilities in various electronic applications. It is particularly well-suited for data acquisition systems, test equipment, and signal routing applications where precision and durability are paramount.

Key Features

  • Channel Configuration: The device offers an 8-channel multiplexer with a single output, allowing users to select any one of the eight inputs for transmission to the output channel.
  • Low On-Resistance: Featuring a low on-resistance of typically 100 ohms, the LTC1391IS#PBF ensures minimal signal distortion and attenuation, providing a clear and accurate signal path.
  • Single Supply Operation: It operates from a single 5V supply, simplifying the power design and ensuring compatibility with a wide range of systems and applications.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Break-Before-Make Switching: The LTC1391IS#PBF incorporates break-before-make switching, which prevents momentary shorting of channels during the transition, thereby protecting the device and the system from potential damage.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, safeguarding it against the damaging effects of static electricity.
  • Surface Mount Package: The IC comes in a compact surface-mount package, the 16-pin narrow SSOP, which is suitable for space-constrained applications.

Applications

The LTC1391IS#PBF is versatile and can be used in multiple applications such as:

  • Data Acquisition Systems
  • Communication Systems
  • Process Control Systems
  • Medical Equipment
  • Instrumentation

Overall, the LTC1391IS#PBF from Linear Technology is a reliable and efficient solution for designers looking to implement a high-quality multiplexing function in their electronic systems. Its robust feature set and ease of integration make it an excellent choice for a wide array of applications where performance and reliability are non-negotiable.

You May Also Be Interested in

Harris Corporation
SINGLE 8 CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Vishay
IC SWITCH SPST-NCX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $1.7548
Vishay
IC SW SPST-NO/NCX4 17OHM 16SOIC / 4 Circuit IC Switch 1:1 17Ohm 16-SOIC
Lowest to $2.4138
National Semiconductor (TI)
IC SW SPST-NO/NCX2 250OHM 16CDIP
Need more? Email Us
Harris Corporation
IC SW SPST-NO/NCX4 35OHM 16CDIP
Need more? Email Us
Vishay
IC SWITCH SPST-NCX4 35OHM 16SOIC / 4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Lowest to $3.5833
Maxim Integrated
IC SWITCH SPDT X 1 60OHM 8SOIC / 1 Circuit IC Switch 2:1 60Ohm 8-SOIC
Lowest to $3.2356
Maxim Integrated
IC SWITCH SPST-NCX4 35OHM 16DIP / 4 Circuit IC Switch 1:1 35Ohm 16-PDIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $16.2986

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8470 $64.2350
11+ $10.5411 $115.9521
17+ $10.2117 $173.5989
23+ $9.8823 $227.2929
30+ $9.5529 $286.5870
40+ $8.5646 $342.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess