EN
  • EN
  • DE

LTC1401IS8

Part No LTC1401IS8
Manufacturer Linear Technology
Description Complete SO-8, 12-Bit, 200ksps ADC with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207462-LTC1401IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1401IS8 CAD Model

Description

LTC1401IS8 Product Image

The LTC1401IS8 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Linear Technology, a renowned name in the field of precision analog integrated circuits. This compact, single-channel ADC is housed in a narrow 8-lead SOIC package, making it an excellent choice for space-constrained applications that require high-speed data acquisition and processing.

Key Features

  • Resolution: 12-bit resolution provides a fine level of detail in signal conversion, suitable for demanding applications where precision is key.
  • Sampling Rate: With a maximum sampling rate of 1.5Msps, the LTC1401IS8 is capable of converting analog signals at high speeds, making it ideal for high-frequency signal processing.
  • Low Power Consumption: The device operates on a single 5V supply and features a power-down mode, which reduces power consumption when the ADC is not in use, thereby conserving energy in battery-powered applications.
  • No Pipeline Delay: The LTC1401IS8 offers a sample-and-hold circuit that eliminates pipeline delay, ensuring accurate and immediate data acquisition.
  • Easy Interface: It includes a SPI/MICROWIRE compatible serial interface, which simplifies connectivity with microcontrollers and digital signal processors.

Applications

The LTC1401IS8 is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Medical Imaging
  • Communications Systems
  • Data Acquisition Systems
  • Digital Signal Processing

Reliability and Quality

Linear Technology's LTC1401IS8 is designed to meet the stringent requirements of industrial and commercial applications. Its robust design ensures reliable operation over an extended temperature range, making it a trustworthy choice for critical systems.

For more detailed specifications, application notes, and support documentation, please visit the Linear Technology website or contact their technical support team.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 907 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess